EMBRACO Compressor FFU130HAX

Description
Motor Type: CSIR Displacement: 10.61 cm^3 Lubricant Type: ISO10 Lubricant Charge: 280 mL Starting Torque: LST/HST
Datasheet
Description
Motor Type: CSIR Displacement: 10.61 cm^3 Lubricant Type: ISO10 Lubricant Charge: 280 mL Starting Torque: LST/HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FFU130HAX - EMBRACO
Suwanee, GA, USA
Compressor
FFU130HAX
Compressor FFU130HAX
Motor Type: CSIR Displacement: 10.61 cm^3 Lubricant Type: ISO10 Lubricant Charge: 280 mL Starting Torque: LST/HST

Motor Type: CSIR
Displacement: 10.61 cm^3
Lubricant Type: ISO10
Lubricant Charge: 280 mL
Starting Torque: LST/HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FFU130HAX
Product Name Compressor
Capacity 0.31 kW (0.4147 BHP)
Input Power 249 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - NTU6238GSV - EMBRACO
Specs
Capacity 2.67 kW (3.58 BHP)
Input Power 1119 watts
Rating Refrigerant R-404A
View Details
YORK® Multistage Centrifugal Compressors -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 11185.00 kW (14993 BHP)
Displacement 4422 SCMH (3746 MSCFD)
View Details
Compressors for Refrigeration Applications -  - Danfoss A/S
Specs
Refrigerant Options R22; R134a; R404a; R407c; R507; R407F, R407A
Construction Reciprocating
View Details