EMBRACO Compressor EMYE70HEP

Description
Motor Type: RSIR Displacement: 5.96 cm^3 Lubricant Type: ISO10 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 5.96 cm^3 Lubricant Type: ISO10 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMYE70HEP - EMBRACO
Suwanee, GA, USA
Compressor
EMYE70HEP
Compressor EMYE70HEP
Motor Type: RSIR Displacement: 5.96 cm^3 Lubricant Type: ISO10 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 5.96 cm^3
Lubricant Type: ISO10
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMYE70HEP
Product Name Compressor
Capacity 0.20 kW (0.2697 BHP)
Input Power 149 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compact Semi-hermetic Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options CO2, R290/R1270, R410A, and Standard Refrigerants
Construction Piston
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors for Refrigeration Applications -  - Danfoss A/S
Specs
Refrigerant Options R22; R134a; R404a; R407c; R507; R407F, R407A
Construction Reciprocating
View Details
 - Model MASA - 240 - Reznor
Specs
Capacity 45.14 kW (60.51 BHP)
Rating Refrigerant R-410A
EER 11.5
View Details