EMBRACO Compressor EMY46CLC

Description
Motor Type: RSIR Displacement: 7.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 7.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMY46CLC - EMBRACO
Suwanee, GA, USA
Compressor
EMY46CLC
Compressor EMY46CLC
Motor Type: RSIR Displacement: 7.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 7.96 cm^3
Lubricant Type: ISO5
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMY46CLC
Product Name Compressor
Capacity 0.10 kW (0.1356 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

TRSA Series Scroll Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 72.73 SCMH (61.62 MSCFD)
Construction Scroll
View Details
Compact Semi-hermetic Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options CO2, R290/R1270, R410A, and Standard Refrigerants
Construction Piston
View Details
Compressor - FF8,5BK - EMBRACO
Specs
Capacity 0.90 kW (1.21 BHP)
Input Power 187 watts
Rating Refrigerant Blend
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details