EMBRACO Compressor EMY45HSC

Description
Motor Type: RSCR Displacement: 3.77 cm^3 Lubricant Type: ISO10 Lubricant Charge: 170 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 3.77 cm^3 Lubricant Type: ISO10 Lubricant Charge: 170 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMY45HSC - EMBRACO
Suwanee, GA, USA
Compressor
EMY45HSC
Compressor EMY45HSC
Motor Type: RSCR Displacement: 3.77 cm^3 Lubricant Type: ISO10 Lubricant Charge: 170 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 3.77 cm^3
Lubricant Type: ISO10
Lubricant Charge: 170 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMY45HSC
Product Name Compressor
Capacity 0.13 kW (0.1793 BHP)
Input Power 93.27 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressor - FFU100HAK - EMBRACO
Specs
Capacity 0.29 kW (0.3867 BHP)
Input Power 249 watts
Rating Refrigerant R-134a
View Details
Reciprocating Compressors for CO2 -  - Frascold S.P.A.
Specs
Input Power 22384 watts
Displacement 33.52 SCMH (28.4 MSCFD)
Refrigerant Options CO2
View Details