EMBRACO Compressor EMY26CLC

Description
Motor Type: RSIR Displacement: 5.19 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 5.19 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMY26CLC - EMBRACO
Suwanee, GA, USA
Compressor
EMY26CLC
Compressor EMY26CLC
Motor Type: RSIR Displacement: 5.19 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 5.19 cm^3
Lubricant Type: ISO5
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMY26CLC
Product Name Compressor
Capacity 0.06 kW (0.0826 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details