EMBRACO Compressor EMX40CLC

Description
Motor Type: RSCR Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMX40CLC - EMBRACO
Suwanee, GA, USA
Compressor
EMX40CLC
Compressor EMX40CLC
Motor Type: RSCR Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 7.23 cm^3
Lubricant Type: ISO5
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMX40CLC
Product Name Compressor
Capacity 0.12 kW (0.1621 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Semi-hermetic Frequency-controlled Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options CO2 and Standard Refrigerants
Construction Piston
View Details
 - Model MASA - 180 - Reznor
Specs
Capacity 39.63 kW (53.12 BHP)
Rating Refrigerant R-410A
EER 11.8
View Details
Compressor - EM40HNP - EMBRACO
Specs
Capacity 0.09 kW (0.1185 BHP)
Input Power 74.61 watts
Rating Refrigerant R-134a
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details