EMBRACO Compressor EMU65HLP

Description
Motor Type: RSIR Displacement: 5.96 cm^3 Lubricant Type: ISO7 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 5.96 cm^3 Lubricant Type: ISO7 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMU65HLP - EMBRACO
Suwanee, GA, USA
Compressor
EMU65HLP
Compressor EMU65HLP
Motor Type: RSIR Displacement: 5.96 cm^3 Lubricant Type: ISO7 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 5.96 cm^3
Lubricant Type: ISO7
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMU65HLP
Product Name Compressor
Capacity 0.18 kW (0.2479 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Open-drive Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options NH3 and Standard Refrigerants
Construction Screw
View Details
 - Model MASA - 180 - Reznor
Specs
Capacity 39.63 kW (53.12 BHP)
Rating Refrigerant R-410A
EER 11.8
View Details
Compressor - EGZS80CLC - EMBRACO
Specs
Capacity 0.15 kW (0.2011 BHP)
Rating Refrigerant R-600a
EER 1.2
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details