EMBRACO Compressor EMU30HSC

Description
Motor Type: RSCR Displacement: 3 cm^3 Lubricant Type: ISO10 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 3 cm^3 Lubricant Type: ISO10 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMU30HSC - EMBRACO
Suwanee, GA, USA
Compressor
EMU30HSC
Compressor EMU30HSC
Motor Type: RSCR Displacement: 3 cm^3 Lubricant Type: ISO10 Lubricant Charge: 160 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 3 cm^3
Lubricant Type: ISO10
Lubricant Charge: 160 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMU30HSC
Product Name Compressor
Capacity 0.10 kW (0.1294 BHP)
Input Power 74.61 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - NE6181E - EMBRACO
Specs
Capacity 0.96 kW (1.28 BHP)
Input Power 249 watts
Rating Refrigerant R-22
View Details
Hermetic Compact Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Screw
View Details
Frick® Bare Screw Compressors -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Displacement 8617 SCMH (7301 MSCFD)
Construction Screw
View Details