EMBRACO Compressor EMT45CDP

Description
Motor Type: RSIR Displacement: 6.78 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 6.78 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMT45CDP - EMBRACO
Suwanee, GA, USA
Compressor
EMT45CDP
Compressor EMT45CDP
Motor Type: RSIR Displacement: 6.78 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 6.78 cm^3
Lubricant Type: ISO5
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMT45CDP
Product Name Compressor
Capacity 0.40 kW (0.5317 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - VEGT8HB - EMBRACO
Specs
Capacity 0.26 kW (0.3430 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
View Details
Frick® Rotary Screw Compressor Packages - RWF II - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Displacement 10888 SCMH (9225 MSCFD)
Construction Screw
View Details
Compressors for Refrigeration Applications -  - Danfoss A/S
Specs
Refrigerant Options R22; R134a; R404a; R407c; R507; R407F, R407A
Construction Reciprocating
View Details