EMBRACO Compressor EMT30CDP

Description
Motor Type: RSIR Displacement: 4.5 cm^3 Lubricant Type: ISO10 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 4.5 cm^3 Lubricant Type: ISO10 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMT30CDP - EMBRACO
Suwanee, GA, USA
Compressor
EMT30CDP
Compressor EMT30CDP
Motor Type: RSIR Displacement: 4.5 cm^3 Lubricant Type: ISO10 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 4.5 cm^3
Lubricant Type: ISO10
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMT30CDP
Product Name Compressor
Capacity 0.07 kW (0.0998 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Semi-hermetic Compact Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Hydrocarbons and Standard Refrigerants
Construction Screw
View Details
 - Model MASA - 090 - Reznor
Specs
Capacity 17.44 kW (23.38 BHP)
Rating Refrigerant R-410A
EER 13
View Details
Frick® Screw Compressor Drivelines -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 4474.00 kW (5997 BHP)
Displacement 13966 SCMH (11833 MSCFD)
Construction Screw
View Details
Scroll Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 27.80 kW (37.27 BHP)
Displacement 86.75 SCMH (73.5 MSCFD)
View Details