EMBRACO Compressor EMIS20HHR

Description
Motor Type: RSIR-CSIR Displacement: 2.27 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 2.27 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMIS20HHR - EMBRACO
Suwanee, GA, USA
Compressor
EMIS20HHR
Compressor EMIS20HHR
Motor Type: RSIR-CSIR Displacement: 2.27 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 2.27 cm^3
Lubricant Type: ISO22
Lubricant Charge: 160 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMIS20HHR
Product Name Compressor
Capacity 0.06 kW (0.0780 BHP)
Input Power 62.18 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
Compressor - EM55HHR - EMBRACO
Specs
Capacity 0.63 kW (0.8450 BHP)
Input Power 124 watts
Rating Refrigerant R-134a
View Details