EMBRACO Compressor EMI40CNP

Description
Motor Type: RSIR Displacement: 6.36 cm^3 Lubricant Type: ISO32 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 6.36 cm^3 Lubricant Type: ISO32 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMI40CNP - EMBRACO
Suwanee, GA, USA
Compressor
EMI40CNP
Compressor EMI40CNP
Motor Type: RSIR Displacement: 6.36 cm^3 Lubricant Type: ISO32 Lubricant Charge: 160 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 6.36 cm^3
Lubricant Type: ISO32
Lubricant Charge: 160 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMI40CNP
Product Name Compressor
Capacity 0.10 kW (0.1341 BHP)
Input Power 93.27 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
05T & 06T Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details