EMBRACO Compressor EM50HNP

Description
Motor Type: RSCR Displacement: 4.99 cm^3 Lubricant Type: ISO10 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 4.99 cm^3 Lubricant Type: ISO10 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EM50HNP - EMBRACO
Suwanee, GA, USA
Compressor
EM50HNP
Compressor EM50HNP
Motor Type: RSCR Displacement: 4.99 cm^3 Lubricant Type: ISO10 Lubricant Charge: 160 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 4.99 cm^3
Lubricant Type: ISO10
Lubricant Charge: 160 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EM50HNP
Product Name Compressor
Capacity 0.13 kW (0.1684 BHP)
Input Power 93.27 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - EMT6165U - EMBRACO
Specs
Capacity 0.84 kW (1.13 BHP)
Input Power 249 watts
Rating Refrigerant R-290
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
UL Semi-hermetic Compact Compressors -  - Frascold S.P.A.
Specs
Input Power 231305 watts
Displacement 1086 SCMH (920 MSCFD)
Refrigerant Options HFC/HCFC/HFO
View Details
Frick® Screw Compressor Drivelines -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 4474.00 kW (5997 BHP)
Displacement 13966 SCMH (11833 MSCFD)
Construction Screw
View Details