EMBRACO Compressor EM2X1121U

Description
Motor Type: RSCR Displacement: 5.54 cm^3 Lubricant Type: ISO10 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 5.54 cm^3 Lubricant Type: ISO10 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EM2X1121U - EMBRACO
Suwanee, GA, USA
Compressor
EM2X1121U
Compressor EM2X1121U
Motor Type: RSCR Displacement: 5.54 cm^3 Lubricant Type: ISO10 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 5.54 cm^3
Lubricant Type: ISO10
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EM2X1121U
Product Name Compressor
Capacity 0.33 kW (0.4381 BHP)
Input Power 187 watts
Rating Refrigerant R-290
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
 - Model MASA - 090 - Reznor
Specs
Capacity 17.44 kW (23.38 BHP)
Rating Refrigerant R-410A
EER 13
View Details
Open-drive Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options NH3 and Standard Refrigerants
Construction Screw
View Details