Motor Type: RSIR
Displacement: 5.09 cm^3
Lubricant Type: ISO10
Lubricant Charge: 230 mL
Starting Torque: LST
| EMBRACO | |
|---|---|
| Product Category | Refrigeration Compressors and Air Conditioning Compressors |
| Product Number | EGYS60HLP |
| Product Name | Compressor |
| Capacity | 0.18 kW (0.2401 BHP) |
| Input Power | 149 watts |
| Rating Refrigerant | R-134a |