EMBRACO Compressor EGUS100HLP

Description
Motor Type: RSIR Displacement: 7.95 cm^3 Lubricant Type: ISO10 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 7.95 cm^3 Lubricant Type: ISO10 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EGUS100HLP - EMBRACO
Suwanee, GA, USA
Compressor
EGUS100HLP
Compressor EGUS100HLP
Motor Type: RSIR Displacement: 7.95 cm^3 Lubricant Type: ISO10 Lubricant Charge: 280 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 7.95 cm^3
Lubricant Type: ISO10
Lubricant Charge: 280 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EGUS100HLP
Product Name Compressor
Capacity 0.25 kW (0.3352 BHP)
Input Power 249 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
TRSA Series Scroll Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 72.73 SCMH (61.62 MSCFD)
Construction Scroll
View Details
Scroll Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 27.80 kW (37.27 BHP)
Displacement 86.75 SCMH (73.5 MSCFD)
View Details
Compressor - FFI10HAK - EMBRACO
Specs
Capacity 0.30 kW (0.4054 BHP)
Input Power 249 watts
Rating Refrigerant R-134a
View Details