EMBRACO Compressor EG130HLR

Description
Motor Type: RSIR-CSIR Displacement: 10.61 cm^3 Lubricant Type: ISO22 Lubricant Charge: 230 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 10.61 cm^3 Lubricant Type: ISO22 Lubricant Charge: 230 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EG130HLR - EMBRACO
Suwanee, GA, USA
Compressor
EG130HLR
Compressor EG130HLR
Motor Type: RSIR-CSIR Displacement: 10.61 cm^3 Lubricant Type: ISO22 Lubricant Charge: 230 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 10.61 cm^3
Lubricant Type: ISO22
Lubricant Charge: 230 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EG130HLR
Product Name Compressor
Capacity 0.31 kW (0.4132 BHP)
Input Power 249 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Reciprocating Compressors for CO2 -  - Frascold S.P.A.
Specs
Input Power 22384 watts
Displacement 33.52 SCMH (28.4 MSCFD)
Refrigerant Options CO2
View Details
Frick® Rotary Screw Compressor Packages - RWF II - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Displacement 10888 SCMH (9225 MSCFD)
Construction Screw
View Details
 - Model MASA - 150 - Reznor
Specs
Capacity 31.45 kW (42.16 BHP)
Rating Refrigerant R-410A
EER 12.7
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details