ELMA Electronic Inc. 66 MHz Metering PMC to PMC Extender Model 8100

Description
For development use with PMCs on a VMEbus, CompactPCI or other board Enables user access to Side 1 of the exposed PMC for probing Supports 3.3V and 5V PCI signaling Works with 33 MHz and 66 MHz clock speeds and 32-bit or 66-bit bus widths Current sensing and self-resetting fuse protected power for +5V, +3.3V, +12V and -12V Altera PLD displays voltage value and/or bus/bandwidth via 4-digit LED Activity LEDs provide display of PCI bus activity, power supply tolerance and selected metering modes Designed to support Processor PMC use
Description
For development use with PMCs on a VMEbus, CompactPCI or other board Enables user access to Side 1 of the exposed PMC for probing Supports 3.3V and 5V PCI signaling Works with 33 MHz and 66 MHz clock speeds and 32-bit or 66-bit bus widths Current sensing and self-resetting fuse protected power for +5V, +3.3V, +12V and -12V Altera PLD displays voltage value and/or bus/bandwidth via 4-digit LED Activity LEDs provide display of PCI bus activity, power supply tolerance and selected metering modes Designed to support Processor PMC use

Suppliers

Company
Product
Description
Supplier Links
66 MHz Metering PMC to PMC Extender - Model 8100 - ELMA Electronic Inc.
Fremont, CA, USA
66 MHz Metering PMC to PMC Extender
Model 8100
66 MHz Metering PMC to PMC Extender Model 8100
For development use with PMCs on a VMEbus, CompactPCI or other board Enables user access to Side 1 of the exposed PMC for probing Supports 3.3V and 5V PCI signaling Works with 33 MHz and 66 MHz clock speeds and 32-bit or 66-bit bus widths Current sensing and self-resetting fuse protected power for +5V, +3.3V, +12V and -12V Altera PLD displays voltage value and/or bus/bandwidth via 4-digit LED Activity LEDs provide display of PCI bus activity, power supply tolerance and selected metering modes Designed to support Processor PMC use
  • For development use with PMCs on a VMEbus, CompactPCI or other board
  • Enables user access to Side 1 of the exposed PMC for probing
  • Supports 3.3V and 5V PCI signaling
  • Works with 33 MHz and 66 MHz clock speeds and 32-bit or 66-bit bus widths
  • Current sensing and self-resetting fuse protected power for +5V, +3.3V, +12V and -12V
  • Altera PLD displays voltage value and/or bus/bandwidth via 4-digit LED
  • Activity LEDs provide display of PCI bus activity, power supply tolerance and selected metering modes
  • Designed to support Processor PMC use
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Bus Extenders
Product Number Model 8100
Product Name 66 MHz Metering PMC to PMC Extender
Bus Protocols PCI
Unlock Full Specs
to access all available technical data

Similar Products

CopperLink-T T1/E1 Extender - Model 2113 - Data Connect Enterprise, Inc.
Data Connect Enterprise, Inc.
Specs
Product Form Factor A unit that can exist outside a rack or enclosure.
Bus Protocols Ethernet
View Details