ELMA Electronic Inc. 6U Front Removable OpenVPX Storage

Description
The 5655 is a 6U SATA storage module with dual front removable storage drives. It is designed to provide SATA I/O access for dual 2.5” drives via OpenVPX backplane data plane connections. Each single drive can be removed independently for easy system upgrade, data transport or drive replacement. The 5655 may be utilized singularly or integrated as part of a multi-slot storage array using an external SATA RAID controller. Features Choose the latest in solid state drive technogy; SLC or MLC standard, enhanced or extended duty rotating drives Supports current drive capacties currently up to 4TB per drive 6Gbps data rates are supported (external controller dependent) Standard 6U x 5HP x 160mm OpenVPX form factor Drive activity LEDs media dependent Extended temperature operation from -40°C to +75°C Individual drive shuttles are hot pluggable VITA 48.1 REDI primary and Secondary Covers RoHS compliant and lead-free Also available in 6U cPCI and VME form factor Optional rear transition module design on request
Description
The 5655 is a 6U SATA storage module with dual front removable storage drives. It is designed to provide SATA I/O access for dual 2.5” drives via OpenVPX backplane data plane connections. Each single drive can be removed independently for easy system upgrade, data transport or drive replacement. The 5655 may be utilized singularly or integrated as part of a multi-slot storage array using an external SATA RAID controller. Features Choose the latest in solid state drive technogy; SLC or MLC standard, enhanced or extended duty rotating drives Supports current drive capacties currently up to 4TB per drive 6Gbps data rates are supported (external controller dependent) Standard 6U x 5HP x 160mm OpenVPX form factor Drive activity LEDs media dependent Extended temperature operation from -40°C to +75°C Individual drive shuttles are hot pluggable VITA 48.1 REDI primary and Secondary Covers RoHS compliant and lead-free Also available in 6U cPCI and VME form factor Optional rear transition module design on request

Suppliers

Company
Product
Description
Supplier Links
6U Front Removable OpenVPX Storage -  - ELMA Electronic Inc.
Fremont, CA, USA
6U Front Removable OpenVPX Storage
6U Front Removable OpenVPX Storage
The 5655 is a 6U SATA storage module with dual front removable storage drives. It is designed to provide SATA I/O access for dual 2.5” drives via OpenVPX backplane data plane connections. Each single drive can be removed independently for easy system upgrade, data transport or drive replacement. The 5655 may be utilized singularly or integrated as part of a multi-slot storage array using an external SATA RAID controller. Features Choose the latest in solid state drive technogy; SLC or MLC standard, enhanced or extended duty rotating drives Supports current drive capacties currently up to 4TB per drive 6Gbps data rates are supported (external controller dependent) Standard 6U x 5HP x 160mm OpenVPX form factor Drive activity LEDs media dependent Extended temperature operation from -40°C to +75°C Individual drive shuttles are hot pluggable VITA 48.1 REDI primary and Secondary Covers RoHS compliant and lead-free Also available in 6U cPCI and VME form factor Optional rear transition module design on request

The 5655 is a 6U SATA storage module with dual front removable storage drives. It is designed to provide SATA I/O access for dual 2.5” drives via OpenVPX backplane data plane connections. Each single drive can be removed independently for easy system upgrade, data transport or drive replacement. The 5655 may be utilized singularly or integrated as part of a multi-slot storage array using an external SATA RAID controller.

Features

  • Choose the latest in solid state drive technogy; SLC or MLC standard, enhanced or extended duty rotating drives
  • Supports current drive capacties currently up to 4TB per drive
  • 6Gbps data rates are supported (external controller dependent)
  • Standard 6U x 5HP x 160mm OpenVPX form factor
  • Drive activity LEDs media dependent
  • Extended temperature operation from -40°C to +75°C
  • Individual drive shuttles are hot pluggable
  • VITA 48.1 REDI primary and Secondary Covers
  • RoHS compliant and lead-free
  • Also available in 6U cPCI and VME form factor
  • Optional rear transition module design on request
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Network Servers
Product Name 6U Front Removable OpenVPX Storage
Server Type SAN Server
Unlock Full Specs
to access all available technical data

Similar Products

4U Intel® Xeon® Scalable GPU Server with 4x double-deck PCIe cards for deep learning and AI inference. - SKY-6400-R20B1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 35 C (32 to 95 F)
Processor Type Dual Intel LGA 3647-P0 for Intel® Xeon® Scalable Series processor (up to 205W TDP)
View Details
MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server - MC850-70 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 10 to 35 C (50 to 95 F)
Processor Type Intel Pentium III Xeon; Intel Xeon
View Details
TF5320 | TwinCAT 3 CNC HMI Simulation Server New -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Intel® Xeon® D-2700 Processor-Based 2U Rackmount Server with Dual 100GbE and Four PCI Express Expansion Sites - XPand9020 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Server Type Network Server
Form Factor 2U Rackmount Server
Main Memory 128000 MB
View Details