Suzhou Ele Mfg Co., Ltd. PRCD / RCD P18 Series

Description
Cord Protection with Portable Residual Current Devices (PRCD), developed independently by ELE Group, is a new safety protecting product with several national patents. ELE products are widely applicable as power supply cords to home appliances and similar facilities. | Residual Current Protection: Trips if the current in the loop exceeds the value initialized in the PRCD. This function complies with the National Standard GB/T 20044-2012 . | Supply cord protection: Protects the power supply cords with the American technical specified by UL1699. Trips when there is Current Leakage (<5mA), which may be caused by aging wire, wire abrasion and animals bite (specially designed against the damage caused by pet in the city, mouse in the countryside and unconsciously cutting by children). | Ground charged protection: When "G" is charged, it will cut off the power supply automatically. | Bolt overheating protection: It will cut off the power supply automatically when the temperature of the plug exceeds the setting value. (e.g.Poor quality socket causes the temperature rise up between socket and male plug). | Power supply indicators function.
Request a Quote
Description
Cord Protection with Portable Residual Current Devices (PRCD), developed independently by ELE Group, is a new safety protecting product with several national patents. ELE products are widely applicable as power supply cords to home appliances and similar facilities. | Residual Current Protection: Trips if the current in the loop exceeds the value initialized in the PRCD. This function complies with the National Standard GB/T 20044-2012 . | Supply cord protection: Protects the power supply cords with the American technical specified by UL1699. Trips when there is Current Leakage (<5mA), which may be caused by aging wire, wire abrasion and animals bite (specially designed against the damage caused by pet in the city, mouse in the countryside and unconsciously cutting by children). | Ground charged protection: When "G" is charged, it will cut off the power supply automatically. | Bolt overheating protection: It will cut off the power supply automatically when the temperature of the plug exceeds the setting value. (e.g.Poor quality socket causes the temperature rise up between socket and male plug). | Power supply indicators function.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PRCD / RCD P18 Series
Cord Protection with Portable Residual Current Devices (PRCD), developed independently by ELE Group, is a new safety protecting product with several national patents. ELE products are widely applicable as power supply cords to home appliances and similar facilities. | Residual Current Protection: Trips if the current in the loop exceeds the value initialized in the PRCD. This function complies with the National Standard GB/T 20044-2012 . | Supply cord protection: Protects the power supply cords with the American technical specified by UL1699. Trips when there is Current Leakage (<5mA), which may be caused by aging wire, wire abrasion and animals bite (specially designed against the damage caused by pet in the city, mouse in the countryside and unconsciously cutting by children). | Ground charged protection: When "G" is charged, it will cut off the power supply automatically. | Bolt overheating protection: It will cut off the power supply automatically when the temperature of the plug exceeds the setting value. (e.g.Poor quality socket causes the temperature rise up between socket and male plug). | Power supply indicators function.

  • Cord Protection with Portable Residual Current Devices (PRCD), developed independently by ELE Group, is a new safety protecting product with several national patents. ELE products are widely applicable as power supply cords to home appliances and similar facilities. |
  • Residual Current Protection: Trips if the current in the loop exceeds the value initialized in the PRCD. This function complies with the National Standard GB/T 20044-2012 . |
  • Supply cord protection: Protects the power supply cords with the American technical specified by UL1699. Trips when there is Current Leakage (<5mA), which may be caused by aging wire, wire abrasion and animals bite (specially designed against the damage caused by pet in the city, mouse in the countryside and unconsciously cutting by children). |
  • Ground charged protection: When "G" is charged, it will cut off the power supply automatically. |
  • Bolt overheating protection: It will cut off the power supply automatically when the temperature of the plug exceeds the setting value. (e.g.Poor quality socket causes the temperature rise up between socket and male plug). |
  • Power supply indicators function.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Circuit Protection Components
Product Number P18 Series
Product Name PRCD / RCD
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

GFCI Combo with USB Charger - LGR2320ACT1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 125 volts
Tj -35 to 66 C (-31 to 151 F)
View Details
20 Amp Duplex GFCI Outlet, Self-Test with Night Light, Residential Grade - G1920L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
3600W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-3600W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
2 Wire In Line GFCI, 1-15P Auto Reset - G1215CA2 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details