Suzhou Ele Mfg Co., Ltd. GFCI Combo with USB Charger LGR2320ACT1

Description
Innovative design combining GFCI protection and 24W USB charging in one device, providing a perfect space-saving solution for kitchens and bathrooms. | Strictly tested to meet or exceed UL standard requirements, including 6,000+ endurance cycles (twice the UL standard). | Patented self-test every 5 seconds ensures reliable protection against electrical shock. | Reverse wiring prevention delivers no power to the receptacle face or downstream if LINE/LOAD is incorrectly wired. | Reset-disable end-of-life system prevents the GFCI from being reset once it reaches the end of service life. | Advanced electronics provide superior resistance to electrical surges. | Dual USB ports (Type-A + Type-C) deliver 24W max total output for fast and convenient charging. | Built-in smart chip optimizes charging and includes over-voltage, overload, overheat, and short-circuit protection for safer charging. | Compatible with standard junction boxes, decorator devices, and wall plates. | Compact profile provides more room for wiring in the junction box and supports 12 or 14 AWG for side and back wiring. | Tamper-resistant shutter system helps prevent electrical shock by blocking insertion of unwanted objects. | Premium thermoplastic construction provides high impact resistance and flame retardance for trusted safety.
Request a Quote
Description
Innovative design combining GFCI protection and 24W USB charging in one device, providing a perfect space-saving solution for kitchens and bathrooms. | Strictly tested to meet or exceed UL standard requirements, including 6,000+ endurance cycles (twice the UL standard). | Patented self-test every 5 seconds ensures reliable protection against electrical shock. | Reverse wiring prevention delivers no power to the receptacle face or downstream if LINE/LOAD is incorrectly wired. | Reset-disable end-of-life system prevents the GFCI from being reset once it reaches the end of service life. | Advanced electronics provide superior resistance to electrical surges. | Dual USB ports (Type-A + Type-C) deliver 24W max total output for fast and convenient charging. | Built-in smart chip optimizes charging and includes over-voltage, overload, overheat, and short-circuit protection for safer charging. | Compatible with standard junction boxes, decorator devices, and wall plates. | Compact profile provides more room for wiring in the junction box and supports 12 or 14 AWG for side and back wiring. | Tamper-resistant shutter system helps prevent electrical shock by blocking insertion of unwanted objects. | Premium thermoplastic construction provides high impact resistance and flame retardance for trusted safety.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GFCI Combo with USB Charger - LGR2320ACT1 - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
GFCI Combo with USB Charger
LGR2320ACT1
GFCI Combo with USB Charger LGR2320ACT1
Innovative design combining GFCI protection and 24W USB charging in one device, providing a perfect space-saving solution for kitchens and bathrooms. | Strictly tested to meet or exceed UL standard requirements, including 6,000+ endurance cycles (twice the UL standard). | Patented self-test every 5 seconds ensures reliable protection against electrical shock. | Reverse wiring prevention delivers no power to the receptacle face or downstream if LINE/LOAD is incorrectly wired. | Reset-disable end-of-life system prevents the GFCI from being reset once it reaches the end of service life. | Advanced electronics provide superior resistance to electrical surges. | Dual USB ports (Type-A + Type-C) deliver 24W max total output for fast and convenient charging. | Built-in smart chip optimizes charging and includes over-voltage, overload, overheat, and short-circuit protection for safer charging. | Compatible with standard junction boxes, decorator devices, and wall plates. | Compact profile provides more room for wiring in the junction box and supports 12 or 14 AWG for side and back wiring. | Tamper-resistant shutter system helps prevent electrical shock by blocking insertion of unwanted objects. | Premium thermoplastic construction provides high impact resistance and flame retardance for trusted safety.

  • Innovative design combining GFCI protection and 24W USB charging in one device, providing a perfect space-saving solution for kitchens and bathrooms. |
  • Strictly tested to meet or exceed UL standard requirements, including 6,000+ endurance cycles (twice the UL standard). |
  • Patented self-test every 5 seconds ensures reliable protection against electrical shock. |
  • Reverse wiring prevention delivers no power to the receptacle face or downstream if LINE/LOAD is incorrectly wired. |
  • Reset-disable end-of-life system prevents the GFCI from being reset once it reaches the end of service life. |
  • Advanced electronics provide superior resistance to electrical surges. |
  • Dual USB ports (Type-A + Type-C) deliver 24W max total output for fast and convenient charging. |
  • Built-in smart chip optimizes charging and includes over-voltage, overload, overheat, and short-circuit protection for safer charging. |
  • Compatible with standard junction boxes, decorator devices, and wall plates. |
  • Compact profile provides more room for wiring in the junction box and supports 12 or 14 AWG for side and back wiring. |
  • Tamper-resistant shutter system helps prevent electrical shock by blocking insertion of unwanted objects. |
  • Premium thermoplastic construction provides high impact resistance and flame retardance for trusted safety.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Circuit Protection Components
Product Number LGR2320ACT1
Product Name GFCI Combo with USB Charger
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

1560W 3 Wire Grounding LCDI Plug for Indoor Use, 5-15P - L22515-1560W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 120 volts
View Details
PRCD / RCD - P151630-F - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
15 Amp Duplex GFCI Outlet, Tamper-Resistant Self-Test with LED Light, Residential Grade - G1915T - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
20 Amp Duplex GFCI Outlet, Self-Test with Night Light, Residential Grade - G1920L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details