EIC Solutions, Inc. Free-Standing Workstation Electronic Enclosure FSE-054-4X

Description
Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!
Description
Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!

Suppliers

Company
Product
Description
Supplier Links
Free-Standing Workstation Electronic Enclosure - FSE-054-4X - EIC Solutions, Inc.
Warminster, PA, USA
Free-Standing Workstation Electronic Enclosure
FSE-054-4X
Free-Standing Workstation Electronic Enclosure FSE-054-4X
Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!

Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!

Supplier's Site

Technical Specifications

  EIC Solutions, Inc.
Product Category Industrial Enclosures
Product Number FSE-054-4X
Product Name Free-Standing Workstation Electronic Enclosure
Type Electronic and Instrument Enclosures; PC Enclosures
Length 54 inch (1372 mm)
Width 25 inch (635 mm)
Depth 26 inch (660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-818/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details