EIC Solutions, Inc. Desktop Workstation Electronic Enclosure DSE-030-4

Description
Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!
Description
Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!

Suppliers

Company
Product
Description
Supplier Links
Desktop Workstation Electronic Enclosure - DSE-030-4 - EIC Solutions, Inc.
Warminster, PA, USA
Desktop Workstation Electronic Enclosure
DSE-030-4
Desktop Workstation Electronic Enclosure DSE-030-4
Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!

Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!

Supplier's Site

Technical Specifications

  EIC Solutions, Inc.
Product Category Industrial Enclosures
Product Number DSE-030-4
Product Name Desktop Workstation Electronic Enclosure
Type Electronic and Instrument Enclosures; PC Enclosures
Length 30 inch (762 mm)
Width 25 inch (635 mm)
Depth 26 inch (660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details