ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
8MHz ±30ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
8MHz ±30ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
8MHz ±30ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
ECS Inc International ECS-80-8-30Q-VY-TR
Category: Crystals, Oscillators, Resonators- Crystals
Manufacturer: ECS Inc.
Series: ECX-53Q
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 150°C
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Package / Case: 2-SMD, No Lead
CRYSTAL, 8MHZ, 8PF, SMD, 5Mm x 3.2MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | RS Components, Ltd. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Oscillators | Crystals | Crystals |
| Product Number | ECS-80-8-30Q-VY-TR | XC3151CT-ND | 301289 | ECS-80-8-30Q-VY-TR | 54AK5963 | |
| Product Name | Surface Mount Crystals | Crystals | Crystal Units | Crystals, Oscillators, Resonators- Crystals | Crystals | Crystal, 8Mhz, 8Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Ecs Inc International |
| Package / Form Factor | Surface Mount | Surface Mount; 2-SMD, No Lead | Surface Mount; SMD | 2-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | ||
| Frequency | 8 MHz | 8 MHz | 8 MHz | |||
| Frequency Stability | 150 ppm | 150 ppm |