ECS Inc. International Surface Mount Crystals ECS-80-20-5PX-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-80-20-5PX-TR is a surface mount crystal in the CSM-7X series, designed for stable oscillation in compact electronic systems. It uses a resistance-welded metal package with a height of 4.3 mm maximum, matching the 5PX variant. The part operates from -10°C to +70°C with a frequency tolerance of ±30 ppm at +25°C and frequency stability of ±50 ppm over the same range. It supports a 20 pF load capacitance and a maximum drive level of 500 μW. The equivalent series resistance is 30 Ω maximum, indicating operation at 20.000 MHz in fundamental mode. It is RoHS compliant, has an aging rate of ±5 ppm per year at +25°C, and meets MSL 1 soldering requirements with a peak reflow temperature of +260°C for up to 10 seconds. Pin 1 and 2 are interchangeable and the package follows an industry-standard footprint.

Datasheet Summary
Powered by GS/AI

The ECS-80-20-5PX-TR is a surface mount crystal in the CSM-7X series, designed for stable oscillation in compact electronic systems. It uses a resistance-welded metal package with a height of 4.3 mm maximum, matching the 5PX variant. The part operates from -10°C to +70°C with a frequency tolerance of ±30 ppm at +25°C and frequency stability of ±50 ppm over the same range. It supports a 20 pF load capacitance and a maximum drive level of 500 μW. The equivalent series resistance is 30 Ω maximum, indicating operation at 20.000 MHz in fundamental mode. It is RoHS compliant, has an aging rate of ±5 ppm per year at +25°C, and meets MSL 1 soldering requirements with a peak reflow temperature of +260°C for up to 10 seconds. Pin 1 and 2 are interchangeable and the package follows an industry-standard footprint.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-80-20-5PX-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-80-20-5PX-TR
Surface Mount Crystals ECS-80-20-5PX-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Crystals - 1350250-ECS-80-20-5PX-TR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1350250-ECS-80-20-5PX-TR
Crystals, Oscillators, Resonators - Crystals 1350250-ECS-80-20-5PX-TR
Win Source Part Number: 1350250-ECS-80-20-5P X-TR Category: Crystals, Oscillators, Resonators - Crystals Series: CSM-7X Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,000 Frequency: 8 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: HC-49/US Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: ECS Inc.

Win Source Part Number: 1350250-ECS-80-20-5PX-TR
Category: Crystals, Oscillators, Resonators - Crystals
Series: CSM-7X
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 1,000
Frequency: 8 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: HC-49/US
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: ECS Inc.

Buy Now Datasheet
Crystals - XC2076CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC2076CT-ND
Crystals XC2076CT-ND
8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC2076DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC2076TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC2076TR-ND
Crystals XC2076TR-ND
8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystal, 8Mhz, 20Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International - 26AJ5895 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 20Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International
26AJ5895
Crystal, 8Mhz, 20Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International 26AJ5895
CRYSTAL, 8MHZ, 20PF, SMD, 11.4MM X 4.8MM ROHS COMPLIANT: YES

CRYSTAL, 8MHZ, 20PF, SMD, 11.4MM X 4.8MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Crystal, 8Mhz, 20Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International - 60AJ3748 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 20Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International
60AJ3748
Crystal, 8Mhz, 20Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International 60AJ3748
CRYSTAL, 8MHZ, 20PF, SMD, 11.4MM X 4.8MM ROHS COMPLIANT: YES

CRYSTAL, 8MHZ, 20PF, SMD, 11.4MM X 4.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ECS Inc. International Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals
Product Number ECS-80-20-5PX-TR 1350250-ECS-80-20-5PX-TR XC2076CT-ND 26AJ5895
Product Name Surface Mount Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 8Mhz, 20Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International
Package / Form Factor Surface Mount HC-49/US Surface Mount; HC-49/US Surface Mount
Features / Standards RoHS Lead-Free RoHS
Frequency 8 MHz 8 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data