The ECS-40.3-20-4X is a through-hole quartz crystal operating at 4.032 MHz with a load capacitance of 20 pF, housed in a low-profile HC-49USX package. It has a frequency tolerance of ±30 ppm at +25°C and frequency stability of ±50 ppm over the operating temperature range of -10 to +70°C. The crystal operates in fundamental mode with a maximum equivalent series resistance of 150 Ω and a drive level of 500 μW. It is RoHS compliant, has a shunt capacitance of 7 pF, and is rated for storage temperatures from -55 to +125°C with MSL 1. Aging is ±5 ppm over the first year at +25°C.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Alternative Parts (Cross-Reference): Cross
Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators Crystals
Series: HC-49USX
Package: Bulk
Product Status: Active
Type: MHz Crystal
Frequency: 4.032 MHz
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
4.032MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US
| ECS Inc. International | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals | Crystals |
| Product Number | ECS-40.3-20-4X | X1087-ND | ECS-40.3-20-4X | |
| Product Name | Through Hole Crystals | Crystals, Oscillators, Resonators Crystals | Crystals | Crystals |
| Package / Form Factor | Through Hole Crystals | Through Hole; HC-49/US | Through Hole | |
| Features / Standards | RoHS | Lead-Free | ||
| Frequency | 4.03 MHz | 4.03 MHz | 4.03 MHz | |
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm | |
| Load Capacitance | 20 pF | 20 pF | 20 pF |