The ECS-3963 is a 3.3V SMD crystal oscillator with a 3.2 x 5 mm footprint, operating from 1.000 to 125.000 MHz. It features HCMOS output with a 30 pF load, rise and fall times of 5 ns, and output symmetry of 40/60% or 45/55% with the T option. Frequency stability options are ±100, ±50, or ±25 ppm, with the -B option indicating ±50 ppm. Operating temperature range is -10 to +70°C for standard versions and -40 to +85°C for the N option. Supply voltage is 2.7 to 3.6 VDC. Input current ranges from 8 mA at 1.544 MHz to 35 mA at 125 MHz. The device is RoHS compliant and packaged in a seam-welded metal case with tri-state control via pin 1. Packaging is tape and reel.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators -Oscillators
Series: ECS-3963-BN
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Frequency: 33.333 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±50ppm
33.333MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
33.333MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
33.333MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | ECS-3963-333-BN-TR | XC1037TR-ND | |
| Product Name | Surface Mount Oscillators | Crystals, Oscillators, Resonators -Oscillators | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 33.33 MHz | 33.33 MHz |