Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Manufacturer: ECS Inc.
Win Source Part Number: 1328347-ECS-36-18-4X
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Bulk
Type: MHz Crystal
Size / Dimension: 0.447" L x 0.183" W (11.35mm x 4.65mm)
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 200
Mounting: Through Hole
Frequency: 3.6864 MHz
ESR (Equivalent Series Resistance): 200 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Temperature Range - Operating: -10°C ~ 70°C
Case / Package: HC-49/US
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0030
Other Part Number: Q2519145G,X1042,ECS3
RoHS Status: ROHS3 Compliant
3.6864MHz ±30ppm Crystal 18pF 200 Ohms HC-49/US
HC-49USX Series 3.6864MHz ±30 ppm 18 pF -10 to +70°C Through Hole Quartz Crystal
| ECS Inc. International | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals | Crystals |
| Product Number | ECS-36-18-4X | 1328347-ECS-36-18-4X | X1042-ND | 226-ECS-36-18-4X |
| Product Name | Through Hole Crystals | Crystals, Oscillators, Resonators - Crystals | Crystals | HC-49USX Series 3.6864MHz ±30 ppm 18 pF -10 to +70°C Through Hole Quartz Crystal |
| Package / Form Factor | Through Hole Crystals | HC-49/US | Through Hole; HC-49/US | Through Hole |
| Features / Standards | RoHS | RoHS | Lead-Free | |
| Frequency | 3.69 MHz | 3.69 MHz | 3.69 MHz | |
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm | 50 ppm |
| Load Capacitance | 18 pF | 18 pF | 18 pF |