ECS Inc. International Surface Mount Crystals ECS-.327-7-1210-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-.327-7-1210-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-.327-7-1210-TR
Surface Mount Crystals ECS-.327-7-1210-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Crystals
Crystals, Oscillators, Resonators -Crystals
Manufacturer: ECS Inc. Category: Crystals, Oscillators, Resonators -Crystals Series: ECX-1210 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: kHz Crystal (Tuning Fork) Frequency Tolerance: ±20ppm Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead

Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators -Crystals
Series: ECX-1210
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: kHz Crystal (Tuning Fork)
Frequency Tolerance: ±20ppm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-.327-7-1210-TRCT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-.327-7-1210-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-.327-7-1210-TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 32.768Khz, 7Pf, 1.2Mm X 1Mm Rohs Compliant Ecs Inc International - 60AJ3662 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 7Pf, 1.2Mm X 1Mm Rohs Compliant Ecs Inc International
60AJ3662
Crystal, 32.768Khz, 7Pf, 1.2Mm X 1Mm Rohs Compliant Ecs Inc International 60AJ3662
CRYSTAL, 32.768KHZ, 7PF, 1.2MM X 1MM ROHS COMPLIANT: YES

CRYSTAL, 32.768KHZ, 7PF, 1.2MM X 1MM ROHS COMPLIANT: YES

Supplier's Site
Crystal, 32.768Khz, 7Pf, 1.2Mm X 1Mm Rohs Compliant Ecs Inc International - 26AJ5803 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 7Pf, 1.2Mm X 1Mm Rohs Compliant Ecs Inc International
26AJ5803
Crystal, 32.768Khz, 7Pf, 1.2Mm X 1Mm Rohs Compliant Ecs Inc International 26AJ5803
CRYSTAL, 32.768KHZ, 7PF, 1.2MM X 1MM ROHS COMPLIANT: YES

CRYSTAL, 32.768KHZ, 7PF, 1.2MM X 1MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals
Product Number ECS-.327-7-1210-TR 50-ECS-.327-7-1210-TRCT-ND 60AJ3662
Product Name Surface Mount Crystals Crystals, Oscillators, Resonators -Crystals Crystals Crystal, 32.768Khz, 7Pf, 1.2Mm X 1Mm Rohs Compliant Ecs Inc International
Package / Form Factor Surface Mount 2-SMD, No Lead Surface Mount; 2-SMD, No Lead
Features / Standards RoHS Lead-Free RoHS
Frequency 0.0328 MHz
Load Capacitance 7 pF 7 pF
Unlock Full Specs
to access all available technical data