ECS Inc. International Unclassified - ECS-10.7-15B ECS-10.7-15B

Description
Manufacturer: ECS Inc. Win Source Part Number: 917791-ECS-10.7-15B Operating Temperature Range: -20°C ~ 70°C Features: Center Monolithic Crystal Filter Through Hole 2.5dB Package: HC-49/U Package: Bulk Mounting: Through Hole Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8541.60.0010 Other Part Number: Q6136457, ECS10.715B, X704
Request a Quote Datasheet
Description
Manufacturer: ECS Inc. Win Source Part Number: 917791-ECS-10.7-15B Operating Temperature Range: -20°C ~ 70°C Features: Center Monolithic Crystal Filter Through Hole 2.5dB Package: HC-49/U Package: Bulk Mounting: Through Hole Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8541.60.0010 Other Part Number: Q6136457, ECS10.715B, X704
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - ECS-10.7-15B - 917791-ECS-10.7-15B - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - ECS-10.7-15B
917791-ECS-10.7-15B
Unclassified - ECS-10.7-15B 917791-ECS-10.7-15B
Manufacturer: ECS Inc. Win Source Part Number: 917791-ECS-10.7-15B Operating Temperature Range: -20°C ~ 70°C Features: Center Monolithic Crystal Filter Through Hole 2.5dB Package: HC-49/U Package: Bulk Mounting: Through Hole Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8541.60.0010 Other Part Number: Q6136457, ECS10.715B, X704

Manufacturer: ECS Inc.
Win Source Part Number: 917791-ECS-10.7-15B
Operating Temperature Range: -20°C ~ 70°C
Features: Center Monolithic Crystal Filter Through Hole 2.5dB
Package: HC-49/U
Package: Bulk
Mounting: Through Hole
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8541.60.0010
Other Part Number: Q6136457, ECS10.715B, X704

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 917791-ECS-10.7-15B
Product Name Unclassified - ECS-10.7-15B
Unlock Full Specs
to access all available technical data

Similar Products

3.7 - 3.98 GHz 5G BAW Filter Module - QPQ3509 - Qorvo
Specs
Filter Category BAW Filter
Filter Type Band Pass
Applications Infrastructure
View Details
Interface - Filters - Active - HSP43891JC-25 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type FIR; Digital, FIR
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Active Input EMI Filter - QPI-10LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details