The ECOC-2522 is a surface mount OCXO with a 25.4 x 22.0 x 12.2 mm footprint, designed for cellular, radar, test & measurement, and IoT applications. It operates with a 3.3 V supply and offers frequency stability of ±10.0 ppb over the -20 to +70°C range (G Opt). The device outputs a CMOS waveform with a 15 pF load, has a warm-up drift of ≤100.0 ppb within 3 minutes, and consumes 1.4 W in steady state. Aging is specified at ±1.0 ppb per day after 30 days and ±100 ppb per year. It is RoHS compliant with an MSL 1 rating and gold-plated leads. The part supports a frequency pull range of ±0.7 ppm via a 10 kΩ control voltage port and operates with a 45/55% duty cycle.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECOC-2522-10.000-3GC | XC2262-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | OCXO | OCXO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead, 5 Leads |
| Frequency | 10 MHz | |
| Frequency Stability | 10 ppm |