EBG RESISTORS LLC Power Resistors Series OSP OSP 13

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Resistors Series OSP - OSP 13 - EBG RESISTORS LLC
Middletown, PA, USA
Power Resistors Series OSP
OSP 13
Power Resistors Series OSP OSP 13
EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.

EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number OSP 13
Product Name Power Resistors Series OSP
Configuration Single Resistor
Category / Application High Frequency; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.1000 to 1.20E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
 - 1246068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology / Construction MetalAlloy
Mounting / Packaging ThroughHole; Solder
Resistance Range 0.1200 ohms
View Details
PSF4 Large Current Sense Resistors, Ultra Low Resistance, 4-Terminal, Low TCR -  - KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing; Power Applications
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 5.00E-4 to 1.00E-3 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers