Type: E-1072-100
The E-T-A Solid State Remote Power Controller E-1072-100 is a double pole electronic switching amplifier suitable for resistive and inductive loads (solenoids, magnetic brakes etc.) as well as for lamp loads and capacitive loads.
The double pole electronic switching output eliminates inadvertent start-up or dangerous machine movements as may arise upon a ground fault in systems with ungrounded power supply (‘IT systems’) (see Machinery Directive 98/37/EG or EN 60204 part 1, para. 9.4.3.1).
E-T-A Circuit Breakers | |
---|---|
Product Category | Solid State Power Controllers (SSPC) |
Product Number | E-1072-100 |
Product Name | Double Pole Solid State Remote Power Controller |
SSPC Type | DC Controller |
Mounting | DIN |
Construction | Plastic Mold Construction |
Output Device | MOSFET |