Type: 2-5000
Single pole thermal circuit breaker with press-to-reset, tease-free, trip-free, snap action mechanism. Type 2-5000 is available with optional manual release (-H), (R-type TO CBE to EN 60934 in press-to-reset configuration; M-type when fitted with manual release -H), flange mounting. Options include an additional unprotected circuit tap (-A3).
Approved to CBE standard EN 60934 (IEC 60934).
E-T-A Circuit Breakers | |
---|---|
Product Category | Circuit Breakers |
Product Number | 2-5000 |
Product Name | Thermal Circuit Breaker |
Rated AC Voltage | 250 volts |
Rated DC Voltage | 28 to 50 volts |
Rated Current | 0.0500 to 25 amps |
Rated Breaking Capacity | 200 to 2500 amps |
Trip System Type | Thermal |