The Dytran series 3049 is a rugged general purpose miniature accelerometer available in charge mode and IEPE versions. Featuring a ceramic shear sensing element packaged in a light–weight titanium housing, series 3049 is hermetically sealed for reliable operation in high humidity and dirty environments. Some of the models in this series are series designed to reliably operate in temperatures up to +350°F (+177°C).
This series of piezoelectric accelerometers offer the same high reliability performance with various mounting capabilities.
Dytran by HBK | |
---|---|
Product Category | Accelerometers |
Product Number | 3049E |
Product Name | General Purpose Accelerometer |
Measurement Axes | Single |
Sensor Technology | Piezoelectric |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | Stud/Bolt |