Dynapower Corporation 3000 kW Energy Storage Inverter For Utility Scale Applications CPS-3000

Description
GEN 4: LOWER COST. BETTER PERFORMANCE UTILITY-SCALE ENERGY STORAGE INVERTER Theis CPS®-3000 is a cost-effective, reliable, and efficient utility-scale energy storage inverters offered in both indoor and outdoor configurations. Featuring a highly-efficient three-level topology, Dynapower’s CPS® inverters are air-cooled and designed for four-quadrant energy storage applications in both grid-tied and microgrid applications. Multiple CPS® units can be paralleled together to scale to meet the needs of any energy storage installation. Dynapower can supply from standalone CPS® inverter system to complete fully-integrated energy storage solutions. CPS® inverters can be supplied with MV transformers to easily integrate customer supplied battery systems into any network. Alternatively, Dynapower can supply a fully-integrated solution with it’s CPS®-i platform. Outdoor rated CPS® inverters are enclosed in a NEMA 3R containers that can be moved with a forklift and allow for placement on gravel or concrete pylons, creating installation savings. INTEGRATED FEATURES AC Breaker With Shunt Trip DC Disconnect DC Input Fuses Forced Air Cooling System
Description
GEN 4: LOWER COST. BETTER PERFORMANCE UTILITY-SCALE ENERGY STORAGE INVERTER Theis CPS®-3000 is a cost-effective, reliable, and efficient utility-scale energy storage inverters offered in both indoor and outdoor configurations. Featuring a highly-efficient three-level topology, Dynapower’s CPS® inverters are air-cooled and designed for four-quadrant energy storage applications in both grid-tied and microgrid applications. Multiple CPS® units can be paralleled together to scale to meet the needs of any energy storage installation. Dynapower can supply from standalone CPS® inverter system to complete fully-integrated energy storage solutions. CPS® inverters can be supplied with MV transformers to easily integrate customer supplied battery systems into any network. Alternatively, Dynapower can supply a fully-integrated solution with it’s CPS®-i platform. Outdoor rated CPS® inverters are enclosed in a NEMA 3R containers that can be moved with a forklift and allow for placement on gravel or concrete pylons, creating installation savings. INTEGRATED FEATURES AC Breaker With Shunt Trip DC Disconnect DC Input Fuses Forced Air Cooling System

Suppliers

Company
Product
Description
Supplier Links
3000 kW Energy Storage Inverter For Utility Scale Applications - CPS-3000 - Dynapower Corporation
South Burlington, VT, USA
3000 kW Energy Storage Inverter For Utility Scale Applications
CPS-3000
3000 kW Energy Storage Inverter For Utility Scale Applications CPS-3000
GEN 4: LOWER COST. BETTER PERFORMANCE UTILITY-SCALE ENERGY STORAGE INVERTER Theis CPS®-3000 is a cost-effective, reliable, and efficient utility-scale energy storage inverters offered in both indoor and outdoor configurations. Featuring a highly-efficient three-level topology, Dynapower’s CPS® inverters are air-cooled and designed for four-quadrant energy storage applications in both grid-tied and microgrid applications. Multiple CPS® units can be paralleled together to scale to meet the needs of any energy storage installation. Dynapower can supply from standalone CPS® inverter system to complete fully-integrated energy storage solutions. CPS® inverters can be supplied with MV transformers to easily integrate customer supplied battery systems into any network. Alternatively, Dynapower can supply a fully-integrated solution with it’s CPS®-i platform. Outdoor rated CPS® inverters are enclosed in a NEMA 3R containers that can be moved with a forklift and allow for placement on gravel or concrete pylons, creating installation savings. INTEGRATED FEATURES AC Breaker With Shunt Trip DC Disconnect DC Input Fuses Forced Air Cooling System

GEN 4: LOWER COST. BETTER PERFORMANCE UTILITY-SCALE ENERGY STORAGE INVERTER

Theis CPS®-3000 is a cost-effective, reliable, and efficient utility-scale energy storage inverters offered in both indoor and outdoor configurations. Featuring a highly-efficient three-level topology, Dynapower’s CPS® inverters are air-cooled and designed for four-quadrant energy storage applications in both grid-tied and microgrid applications. Multiple CPS® units can be paralleled together to scale to meet the needs of any energy storage installation.

Dynapower can supply from standalone CPS® inverter system to complete fully-integrated energy storage solutions. CPS® inverters can be supplied with MV transformers to easily integrate customer supplied battery systems into any network. Alternatively, Dynapower can supply a fully-integrated solution with it’s CPS®-i platform. Outdoor rated CPS® inverters are enclosed in a NEMA 3R containers that can be moved with a forklift and allow for placement on gravel or concrete pylons, creating installation savings.

INTEGRATED FEATURES

  • AC Breaker With Shunt Trip
  • DC Disconnect
  • DC Input Fuses
  • Forced Air Cooling System
Supplier's Site

Technical Specifications

  Dynapower Corporation
Product Category Power Supplies
Product Number CPS-3000
Product Name 3000 kW Energy Storage Inverter For Utility Scale Applications
Type DC/AC Inverter
Form Factor Desktop / Free Standing
Applications Utility Scale Energy Storage for Frequency Regulation and Renewables Integration
Features Weatherproof; Integrated AC Breaker with Shunt Trip, Integrated DC Disconnect, Integrated DC Input Fuses, Integrated Cooling System, Black Start
Operating Temperature -25 to 60 C (-13 to 140 F)
Unlock Full Specs
to access all available technical data