The Dynastraight Finishing Tool, model 13506, is an air-powered abrasive tool designed for graining, cleaning, and polishing various materials including stainless steel, aluminum, carbon steel, and composites. It operates at a speed of 3,400 RPM and features a 1 hp motor. The tool is equipped with a 13071 Combo Arbor, allowing for the use of wheels with a diameter of up to 3 inches and a center hole size of either 5/8 inch or 1 inch. The tool's design includes a rear exhaust system and requires a maximum air pressure of 90 PSIG (6.2 Bar) for optimal performance. It is important to use recommended accessories and maintain proper lubrication to ensure longevity and efficiency.
Dynastraight Air-Powered Abrasive Finishing Tool for graining, cleaning and polishing on stainless steel, aluminum, carbon steel and composites. * 3,400 RPM, 1 hp. Model includes 13071 Combo Arbor for up to 3"" wide wheels with 5/8"" or 1"" diameter center hole. * Any Dynacushion pneumatic wheel with 5/8"" dia. Bore (such as 92936) may be mounted.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Burnishing Tools |
| Product Number | 616026-13506 |
| Product Name | 13506 Dynastraight Finishing Tool |