AccuRate/Schenck AccuRate Purefeed® Disc Feeder DP-4

Description
A key ingredient in the design of the PureFeed® DP-4 is the speed controlled, ceramic feed disc, which rotates at the base of the cylindrical hopper and meters materials pulsation free. In addition to serving as a discharge device the multifunctional ceramic disc also separates material supply from the outlet opening preventing uncontrolled outflow and also keeps materials within the feeder from compacting. Maintenance, cleaning and disassembly are very user friendly with the PureFeed® DP-4 disc feeder. The stainless steel components that come into contact with the product are electro polished while the feed and base discs are made from high quality ceramics. The ceramic material is resistant to wear, aggressive cleaning agents, and high temperatures. All connecting pieces are secured using sanitary quick release clamps and the feed unit can be sealed to eliminate dust during transportation.
Description
A key ingredient in the design of the PureFeed® DP-4 is the speed controlled, ceramic feed disc, which rotates at the base of the cylindrical hopper and meters materials pulsation free. In addition to serving as a discharge device the multifunctional ceramic disc also separates material supply from the outlet opening preventing uncontrolled outflow and also keeps materials within the feeder from compacting. Maintenance, cleaning and disassembly are very user friendly with the PureFeed® DP-4 disc feeder. The stainless steel components that come into contact with the product are electro polished while the feed and base discs are made from high quality ceramics. The ceramic material is resistant to wear, aggressive cleaning agents, and high temperatures. All connecting pieces are secured using sanitary quick release clamps and the feed unit can be sealed to eliminate dust during transportation.

Suppliers

Company
Product
Description
Supplier Links
Purefeed® Disc Feeder - DP-4 - AccuRate/Schenck AccuRate
Whitewater, WI, USA
Purefeed® Disc Feeder
DP-4
Purefeed® Disc Feeder DP-4
A key ingredient in the design of the PureFeed® DP-4 is the speed controlled, ceramic feed disc, which rotates at the base of the cylindrical hopper and meters materials pulsation free. In addition to serving as a discharge device the multifunctional ceramic disc also separates material supply from the outlet opening preventing uncontrolled outflow and also keeps materials within the feeder from compacting. Maintenance, cleaning and disassembly are very user friendly with the PureFeed® DP-4 disc feeder. The stainless steel components that come into contact with the product are electro polished while the feed and base discs are made from high quality ceramics. The ceramic material is resistant to wear, aggressive cleaning agents, and high temperatures. All connecting pieces are secured using sanitary quick release clamps and the feed unit can be sealed to eliminate dust during transportation.

A key ingredient in the design of the PureFeed® DP-4 is the speed controlled, ceramic feed disc, which rotates at the base of the cylindrical hopper and meters materials pulsation free. In addition to serving as a discharge device the multifunctional ceramic disc also separates material supply from the outlet opening preventing uncontrolled outflow and also keeps materials within the feeder from compacting. Maintenance, cleaning and disassembly are very user friendly with the PureFeed® DP-4 disc feeder. The stainless steel components that come into contact with the product are electro polished while the feed and base discs are made from high quality ceramics. The ceramic material is resistant to wear, aggressive cleaning agents, and high temperatures. All connecting pieces are secured using sanitary quick release clamps and the feed unit can be sealed to eliminate dust during transportation.

Supplier's Site

Technical Specifications

  AccuRate/Schenck AccuRate
Product Category Solids Feeders
Product Number DP-4
Product Name Purefeed® Disc Feeder
Feeder Type Table
Application / Operation Metering
Flow Control Gravimetric
Common Features Integral Hopper or Bin
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Solids Filling Station - CentriFill™ 3000 - Eastern Instruments
Specs
Feeder Type Gravimetric Feeder
Application / Operation Filling; Metering
Flow Control Volumetric; Gravimetric
View Details
Metalfab Live Bin -  - Metalfab, Inc.
Metalfab, Inc.
Specs
Feeder Type Bin Activator System; Vibratory Feeder
Application / Operation Conveyor (optional feature); Filling
Flow Control Volumetric
View Details
Rotary Air Lock Valves - RV6-10 - Aget Manufacturing Company
Aget Manufacturing Company
Specs
Feeder Type Star
Application / Operation Dust Collector
Material Type Dust
View Details