A complete range of DOW™ FILMTEC™ 2540-size elements is available to meet a wide variety of customer needs for commercial applications, from high purity water to low total system costs.
Tape-wrapped elements are built with the same high quality membranes and materials of construction as industrial elements, without the hard outershell, and can be more economical for commercial systems with one or two elements per housing.
| Dupont Water Solutions | |
|---|---|
| Product Category | Filter Elements |
| Product Number | XLE-2540 |
| Product Name | DOW FILMTEC Brackish Water Reverse Osmosis < 4" Elements |
| Application / Industry | Waste Water |
| Filtration Product | Water |
| Filter Medium Material | Polyamide |
| Additional Features | Reusable; Low Energy |
| Range | Reverse Osmosis |