DOW™ FILMTEC™ 4.6-inch diameter reverse osmosis elements offer high quality water for hospitals, dialysis clinics, and other medical applications, using the high performance TW30HP membrane which provides excellent permeate flow and salt rejection. These elements are made with the same high quality materials of construction as our larger DOW FILMTEC elements used in municipal and industrial systems. For added convenience during shipping, storage, and loading, these elements are available as either wet or dry products.
| Dupont Water Solutions | |
|---|---|
| Product Category | Filter Elements |
| Product Number | TW30HP-4619 |
| Product Name | DOW FILMTEC Specialty 4" Elements |
| Application / Industry | Medical |
| Filtration Product | Water |
| Filter Medium Material | Polyamide |
| Additional Features | Reusable |
| Range | Reverse Osmosis |