DOW™ FILMTEC™ reverse osmosis (RO) elements offer high quality water for small commercial systems purifying less than one gallon per minute (0.2 m3/d) of RO water.
| Dupont Water Solutions | |
|---|---|
| Product Category | Filter Elements |
| Product Number | TW30-2514 |
| Product Name | DOW FILMTEC Brackish Water Reverse Osmosis < 4" Elements |
| Application / Industry | Waste Water |
| Filtration Product | Water |
| Filter Medium Material | Polyamide |
| Additional Features | Reusable |
| Range | Reverse Osmosis |