Dupont Water Solutions DOW FILMTEC™ Seawater Reverse Osmosis < 4" Elements SW30-2540

Description
Improved DOW™ FILMTEC™ seawater reverse osmosis elements offer high productivity while maintaining excellent salt rejection. DOW FILMTEC SW30 membrane elements have one of the highest flow rates available to meet the water demands of both sea-based and land-based desalinators. DOW FILMTEC SW30 elements may also be operated at lower pressure to reduce pump size, cost, and operating expenses. Improved DOW FILMTEC seawater membrane combined with automated, precision element fabrication result in consistent product performance.
Datasheet
Description
Improved DOW™ FILMTEC™ seawater reverse osmosis elements offer high productivity while maintaining excellent salt rejection. DOW FILMTEC SW30 membrane elements have one of the highest flow rates available to meet the water demands of both sea-based and land-based desalinators. DOW FILMTEC SW30 elements may also be operated at lower pressure to reduce pump size, cost, and operating expenses. Improved DOW FILMTEC seawater membrane combined with automated, precision element fabrication result in consistent product performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOW FILMTEC™ Seawater Reverse Osmosis < 4
Edina, MN, United States
DOW FILMTEC™ Seawater Reverse Osmosis < 4" Elements
SW30-2540
DOW FILMTEC™ Seawater Reverse Osmosis < 4" Elements SW30-2540
Improved DOW™ FILMTEC™ seawater reverse osmosis elements offer high productivity while maintaining excellent salt rejection. DOW FILMTEC SW30 membrane elements have one of the highest flow rates available to meet the water demands of both sea-based and land-based desalinators. DOW FILMTEC SW30 elements may also be operated at lower pressure to reduce pump size, cost, and operating expenses. Improved DOW FILMTEC seawater membrane combined with automated, precision element fabrication result in consistent product performance.

Improved DOW™ FILMTEC™ seawater reverse osmosis elements offer high productivity while maintaining excellent salt rejection.

  • DOW FILMTEC SW30 membrane elements have one of the highest flow rates available to meet the water demands of both sea-based and land-based desalinators.
  • DOW FILMTEC SW30 elements may also be operated at lower pressure to reduce pump size, cost, and operating expenses.
  • Improved DOW FILMTEC seawater membrane combined with automated, precision element fabrication result in consistent product performance.
Supplier's Site Datasheet

Technical Specifications

  Dupont Water Solutions
Product Category Filter Elements
Product Number SW30-2540
Product Name DOW FILMTEC™ Seawater Reverse Osmosis < 4" Elements
Application / Industry Waste Water; Seawater Systems
Filtration Product Water
Filter Medium Material Polyamide
Additional Features Reusable; High Rejection Seawater RO
Range Reverse Osmosis
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Critical Fuel Systems Particulate Elements - CF-36-3 and CF-36-5 - Kaydon Filtration Corporation
Specs
Type Cartridge; Micro glass Media, Two-stage Coalescing And Separation
Filtration Product GasolineDiesel
View Details
3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details