The DOW™ FILMTEC™ NF270 membrane elements are ideal for removing a high percentage of TOC and THM precursors with medium to high salt passage and medium hardness passage. The DOW FILMTEC NF270 membrane is an ideal choice for surface water and ground water where good organic removal is desired with partial softening.
| Dupont Water Solutions | |
|---|---|
| Product Category | Filter Elements |
| Product Number | NF270-4040 |
| Product Name | DOW FILMTEC Nanofiltration 4" Elements |
| Application / Industry | Waste Water |
| Filtration Product | Water |
| Filter Medium Material | Polyamide |
| Additional Features | Reusable |
| Range | Nano Filtration |