DOW™ FILMTEC™ HSRO heat sanitizable reverse osmosis membrane elements deliver exceptional quality water with the added capability to withstand sanitization with hot water. HSRO elements, manufactured on advanced automated equipment, have the highest active membrane area available in the industry today. This high area allows system designs with either lower operating flux or cost savings from fewer membrane elements. The full-fit configuration minimizes stagnant areas and is an ideal choicefor applications requiring a sanitary design. All components comply with U.S. Food & Drug Adminstration standards.
| Dupont Water Solutions | |
|---|---|
| Product Category | Filter Elements |
| Product Number | HSRO-4040-FF |
| Product Name | DOW FILMTEC Specialty 4" Elements |
| Application / Industry | Biopharmaceutical; Food or Beverage Processing; Medical |
| Filtration Product | Water |
| Filter Medium Material | Polyamide |
| Additional Features | FDA; Reusable |
| Range | Reverse Osmosis |