DOW FILMTEC™ BW30XFR-400/34 Elements are ideal for reverse osmosis plant managers and operators dealing with challenging waters and wastewaters and seeking consistent high performance, long element life, increased productivity and higher water quality coupled with excellent fouling resistance.
| Dupont Water Solutions | |
|---|---|
| Product Category | Filter Elements |
| Product Number | BW30XFR-400/34 |
| Product Name | DOW FILMTEC™ Brackish Water Reverse Osmosis 8" Elements |
| Flow | Full Flow |
| Application / Industry | WaterSupply; Waste Water; Industrial Water Demineralization, and Water Reuse |
| Filtration Product | Water |
| Filter Medium Material | Polyamide Thin-film Composite |
| Range | Reverse Osmosis |