DOW FILMTEC™ BW30HR-440 Elements are ideal for reverse osmosis plant managers and operators dealing with controlled pre-treatment waters and seeking consistency, high performance, long element life, increase productivity, higher water quality coupled with excellent fouling resistance and reduced footprint installations.
| Dupont Water Solutions | |
|---|---|
| Product Category | Filter Elements |
| Product Number | BW30HR-440 |
| Product Name | DOW FILMTEC™ Brackish Water Reverse Osmosis 8" Elements |
| Flow | Full Flow |
| Application / Industry | WaterSupply; Waste Water; Industrial Water Demineralization, and Water Reuse |
| Filtration Product | Water |
| Filter Medium Material | Polyamide Thin-film Composite |
| Range | Reverse Osmosis |