Knowles Electronics, LLC. Microphones WP-30113-P03

Description
100Hz ~ 6kHz Analog Microphone Electret Condenser Omnidirectional () Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 6kHz Analog Microphone Electret Condenser Omnidirectional () Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-1420-ND - DigiKey
Thief River Falls, MN, United States
Microphones
423-1420-ND
Microphones 423-1420-ND
100Hz ~ 6kHz Analog Microphone Electret Condenser Omnidirectional () Solder Pads

100Hz ~ 6kHz Analog Microphone Electret Condenser Omnidirectional () Solder Pads

Buy Now Datasheet
Audio Products - Microphones - WP-30113-P03 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
WP-30113-P03
Audio Products - Microphones WP-30113-P03
MICROPHONE COND ANALOG OMNI

MICROPHONE COND ANALOG OMNI

Supplier's Site
Sheung Wan, Hong Kong
Microphones
WP-30113-P03
Microphones WP-30113-P03
Microphones Microphone

Microphones Microphone

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 423-1420-ND WP-30113-P03 WP-30113-P03
Product Name Microphones Audio Products - Microphones Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Commercial Audio Microphones - DIMIC12S - Biamp Systems, Ltd.
Specs
Features Digital
Application Paging
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details