The VPF127M3R8 is a 3.8 VDC hybrid supercapacitor designed for high-power pulse applications such as UPS systems and smart electric meters, with a capacitance of 120.0 F and a maximum ESR of 80 mΩ. It measures 12.5 mm in diameter by 25 mm in length, with a lead spacing of 5.0 mm and lead diameter of 0.6 mm. The part operates from -25°C to +70°C and stores 137 mWh of energy. Capacitance tolerance is ±20% at 25°C, and it supports 250,000 charge/discharge cycles from 3.8 V to 2.5 V with less than 200% ESR increase. RoHS compliant and 810a recognized.
The VMF and VPF Hybrid LIC Supercapacitors offer increased voltage and energy density, ideal for applications with long stand by and run times. Unlike batteries, hybrid supercapacitors do not degrade with each charge/discharge cycle and are inherently safer than batteries, with no risk of thermal runaway. All components are UL recognized and REACH and RoHS compliant. For applications requiring higher voltage or capacitance, CDE can design custom series-parallel banks of components, packaged into modules with the desired lead configuration.
Call Us: 847-675-1760 ext. 7742
Email Us
Features
Applications
Lithium-Ion Supercapacitor 3.8V
120F (EDLC) Supercapacitor 3.8V Radial, Can 80mOhm @ 1kHz 1000 Hrs @ 60°C
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VPF127M3R8 | VPF127M3R8 | 2002-VPF127M3R8 | 338-VPF127M3R8-ND |
| Product Name | Ultracapacitors | Lithium-Ion Capacitor/Hybrid Supercapacitor | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 60 C (-13 to 140 F) | ||
| Capacitance Range | 1.20E8 microF | 1.20E8 microF | 1.20E8 microF | |
| WVDC | 3.8 volts | 3.8 volts | 3.8 volts |