Techcon Taper Tips TT22-RIGID-PK Opaque Blue

Description
The tapered tip series designed with a double helix threads and universal luer lock to provide secure connection to industrial syringes or dispense valves. The Double Helix TT Series Dispensing Tips are recommended for applications where dispensing medium and high-viscosity fluids with a high degree of precision and consistency is required. A smooth internal fluid path designed reduces turbulence flow, prevents air entrapment and fluid dripping caused by ''back pressure'' built up. The flash free orifice ensures accurate and repeatable dispensing. And for the first time in the industry, the 27-gauge is available to make micro-dots dispensing possible. Standard tapered tip series is made of Polyethylene with UV-light block additive. Rigid tapered tip is recommended for automation applications and is made of Popypropylene with opaque color to provide UV protection. The tapered tip series is silicone and chloride-free with a maximum operating pressure 100psi (6.9bar).
Description
The tapered tip series designed with a double helix threads and universal luer lock to provide secure connection to industrial syringes or dispense valves. The Double Helix TT Series Dispensing Tips are recommended for applications where dispensing medium and high-viscosity fluids with a high degree of precision and consistency is required. A smooth internal fluid path designed reduces turbulence flow, prevents air entrapment and fluid dripping caused by ''back pressure'' built up. The flash free orifice ensures accurate and repeatable dispensing. And for the first time in the industry, the 27-gauge is available to make micro-dots dispensing possible. Standard tapered tip series is made of Polyethylene with UV-light block additive. Rigid tapered tip is recommended for automation applications and is made of Popypropylene with opaque color to provide UV protection. The tapered tip series is silicone and chloride-free with a maximum operating pressure 100psi (6.9bar).

Suppliers

Company
Product
Description
Supplier Links
Taper Tips - TT22-RIGID-PK Opaque Blue - Techcon
Cypress, CA, United States
The tapered tip series designed with a double helix threads and universal luer lock to provide secure connection to industrial syringes or dispense valves. The Double Helix TT Series Dispensing Tips are recommended for applications where dispensing medium and high-viscosity fluids with a high degree of precision and consistency is required. A smooth internal fluid path designed reduces turbulence flow, prevents air entrapment and fluid dripping caused by ''back pressure'' built up. The flash free orifice ensures accurate and repeatable dispensing. And for the first time in the industry, the 27-gauge is available to make micro-dots dispensing possible. Standard tapered tip series is made of Polyethylene with UV-light block additive. Rigid tapered tip is recommended for automation applications and is made of Popypropylene with opaque color to provide UV protection. The tapered tip series is silicone and chloride-free with a maximum operating pressure 100psi (6.9bar).

The tapered tip series designed with a double helix threads and universal luer lock to provide secure connection to industrial syringes or dispense valves. The Double Helix TT Series Dispensing Tips are recommended for applications where dispensing medium and high-viscosity fluids with a high degree of precision and consistency is required. A smooth internal fluid path designed reduces turbulence flow, prevents air entrapment and fluid dripping caused by ''back pressure'' built up. The flash free orifice ensures accurate and repeatable dispensing. And for the first time in the industry, the 27-gauge is available to make micro-dots dispensing possible. Standard tapered tip series is made of Polyethylene with UV-light block additive. Rigid tapered tip is recommended for automation applications and is made of Popypropylene with opaque color to provide UV protection. The tapered tip series is silicone and chloride-free with a maximum operating pressure 100psi (6.9bar).

Supplier's Site

Technical Specifications

  Techcon
Product Category Syringes and Needles
Product Number TT22-RIGID-PK Opaque Blue
Product Name Taper Tips
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

GC Autosampler Syringe - 80318 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Autosampler
Needle Configuration Fixed
View Details
6cm Pump Syringes - 18469 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details