Techcon Precision Metal Tips TS19SS-1/2PK

Description
High Precision Metal Tips. TS-SS Series all metal tips are designed with high precision and tolerance for use in automated applications. The ½" (12.7mm) cannula is made of stainless steel with a nickel plated brass hub.Maximum operating pressure is 100psi (6.9bar)
Description
High Precision Metal Tips. TS-SS Series all metal tips are designed with high precision and tolerance for use in automated applications. The ½" (12.7mm) cannula is made of stainless steel with a nickel plated brass hub.Maximum operating pressure is 100psi (6.9bar)

Suppliers

Company
Product
Description
Supplier Links
Precision Metal Tips - TS19SS-1/2PK - Techcon
Cypress, CA, United States
Precision Metal Tips
TS19SS-1/2PK
Precision Metal Tips TS19SS-1/2PK
High Precision Metal Tips. TS-SS Series all metal tips are designed with high precision and tolerance for use in automated applications. The ½" (12.7mm) cannula is made of stainless steel with a nickel plated brass hub.Maximum operating pressure is 100psi (6.9bar)

High Precision Metal Tips. TS-SS Series all metal tips are designed with high precision and tolerance for use in automated applications. The ½" (12.7mm) cannula is made of stainless steel with a nickel plated brass hub.Maximum operating pressure is 100psi (6.9bar)

Supplier's Site

Technical Specifications

  Techcon
Product Category Syringes and Needles
Product Number TS19SS-1/2PK
Product Name Precision Metal Tips
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

GC Autosampler Syringe - 80338 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Autosampler
Needle Configuration Removable
View Details
6cm Pump Syringes - 17598 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
Precision Metal Tips - TS26SS-1/2PK - Techcon
Specs
Configuration Needle Only
Needle Material Stainless Steel
Gauge 26
View Details